LED RGB DIFFUSED 6PLCC SMD
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead
LED RGB DIFFUSED 6PLCC SMD
Manufacturer: Lite-On Inc.
Win Source Part Number: 880235-LTST-G683RGBW
Features: Red, Green, Blue (RGB) 630nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead
Package: Reel - TR
Package: 6-SMD, J-Lead
Mounting: Surface Mount
Family Name: LTST-G683
Categories: Optoelectronics
Case / Package: 6-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-G683RGBWDKR-ND | 880235-LTST-G683RGBW |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-G683RGBW |
| LED Package: | 6-SMD, J-Lead | |
| LED Type | Red; Green; Blue; Multi-Colored | |
| Peak Wavelength | 465 to 639 nm (4650 to 6390 Å) | |
| Viewing Angle | 120 degrees |