Manufacturer: Lite-On Inc.
Win Source Part Number: 747038-LTST-E670MBL3
Packaging: Reel - TR
Color: Blue
Package: 4-PLCC
Mounting: SMD
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 295mcd
Lens Style/Size: Round with Flat Top
Voltage - Forward (Vf) (Typ): 4V
Current - Test: 30mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Size: 3.20mm L x 2.80mm W
Part Status: Obsolete(EOL)
Family Name: LTST-E670MBL30
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: 4-PLCC
Height (Maximum): 1.90mm
Introduction Date: February 22, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Blue 470nm LED Indication - Discrete 4V 4-PLCC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 747038-LTST-E670MBL30 | 160-1767-2-ND |
| Product Name | LED Indication - Discrete - LTST-E670MBL30 | LED Indication - Discrete |
| LED Package: | 3.20mm L x 2.80mm W | 4-PLCC |
| LED Type | Blue; Blue | Blue |
| Peak Wavelength | 470 nm (4700 Å) | 468 nm (4680 Å) |
| Viewing Angle | 120 degrees | 120 degrees |