Lite-On Electronics, Inc. LED Indication - Discrete LTST-C930YKT

Description
Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1213-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1213-2-ND
LED Indication - Discrete 160-1213-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1213-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1213-1-ND
LED Indication - Discrete 160-1213-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1213-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1213-6-ND
LED Indication - Discrete 160-1213-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930YKT
784690-LTST-C930YKT
LED Indication - Discrete - LTST-C930YKT 784690-LTST-C930YKT
Manufacturer: Lite-On Inc. Win Source Part Number: 784690-LTST-C930YKT Packaging: Reel package Color: Yellow Package: 1209 (3224 Metric) Mounting: SMD Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 1.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Family Name: LTST-C930YKT Categories: Optoelectronics Dimension: 3.20mm L x 2.40mm W Manufacturer Package: Chip LED Height (Maximum): 2.40mm Alternative Parts (Cross-Reference): 42-21UYC/S530-A2/TR8 ; 42-21UYC/S530-A3/TR8 ; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 784690-LTST-C930YKT
Packaging: Reel package
Color: Yellow
Package: 1209 (3224 Metric)
Mounting: SMD
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Family Name: LTST-C930YKT
Categories: Optoelectronics
Dimension: 3.20mm L x 2.40mm W
Manufacturer Package: Chip LED
Height (Maximum): 2.40mm
Alternative Parts (Cross-Reference): 42-21UYC/S530-A2/TR8; 42-21UYC/S530-A3/TR8;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930YKT
Standard LEDs - SMD LTST-C930YKT
Standard LEDs - SMD Yellow Clear 588nm

Standard LEDs - SMD Yellow Clear 588nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1213-2-ND 784690-LTST-C930YKT LTST-C930YKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C930YKT Standard LEDs - SMD
LED Package: 1209 (3224 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 588 nm (5880 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details