Lite-On USA International Inc. LEDs LTST-C930KRKT

Description
Lite-On LTST-C930KRKT LED
Request a Quote Datasheet
Description
Lite-On LTST-C930KRKT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KRKT LED

Lite-On LTST-C930KRKT LED

Supplier's Site
LEDs - 6921130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KRKT LED

Lite-On LTST-C930KRKT LED

Supplier's Site
LEDs - 1689768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KRKT LED

Lite-On LTST-C930KRKT LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930KRKT
133024-LTST-C930KRKT
LED Indication - Discrete - LTST-C930KRKT 133024-LTST-C930KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 133024-LTST-C930KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 850mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 2.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Lite-On Inc.
Win Source Part Number: 133024-LTST-C930KRKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 850mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 2.40mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 160-1463-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1463-6-ND
LED Indication - Discrete 160-1463-6-ND
Red 631nm LED Indication - Discrete 2V 1209 (3224 Metric)

Red 631nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1463-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1463-1-ND
LED Indication - Discrete 160-1463-1-ND
Red 631nm LED Indication - Discrete 2V 1209 (3224 Metric)

Red 631nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1463-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1463-2-ND
LED Indication - Discrete 160-1463-2-ND
Red 631nm LED Indication - Discrete 2V 1209 (3224 Metric)

Red 631nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C930KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C930KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C930KRKT
20mA 850mcd 无色透明透镜 -55°C~+85°C 631nm Red 25° 75mW 2V 1210 Light Emitting Diodes (LED) ROHS

20mA 850mcd 无色透明透镜 -55°C~+85°C 631nm Red 25° 75mW 2V 1210 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930KRKT
Standard LEDs - SMD LTST-C930KRKT
Standard LEDs - SMD Red Clear 631nm

Standard LEDs - SMD Red Clear 631nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921130 6921130P 133024-LTST-C930KRKT 160-1463-6-ND LTST-C930KRKT LTST-C930KRKT
Product Name LEDs LEDs LED Indication - Discrete - LTST-C930KRKT LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 3.2 x 2.4mm 1209 (3224 Metric)
LED Type Red; Clear Red; Red Red Red; Red
Peak Wavelength 631 nm (6310 Å) 631 nm (6310 Å) 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees 25 degrees
Luminous Intensity 850 milliCandela 850 milliCandela 850 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details
LED Indication - Discrete - 754-AA3528ECCT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
3 suppliers