Lite-On Electronics, Inc. LED Indication - Discrete LTST-C295KGKRKT

Description
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-C295KGKRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C295KGKRKTTR-ND
LED Indication - Discrete 160-LTST-C295KGKRKTTR-ND
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 0603 (1608 Metric)

Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C295KGKRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C295KGKRKTCT-ND
LED Indication - Discrete 160-LTST-C295KGKRKTCT-ND
LED GREEN/RED CLEAR CHIP SMD

LED GREEN/RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C295KGKRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C295KGKRKTDKR-ND
LED Indication - Discrete 160-LTST-C295KGKRKTDKR-ND
LED GREEN/RED CLEAR CHIP SMD

LED GREEN/RED CLEAR CHIP SMD

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C295KGKRKT
206829-LTST-C295KGKRKT
LED Indication - Discrete - LTST-C295KGKRKT 206829-LTST-C295KGKRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 206829-LTST-C295KGKR KT Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2V Green, 2V Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Green, 45mcd Red Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 571nm Green, 631nm Red Wavelength - Peak: 574nm Green, 639nm Red Height (Max): 0.55mm Family Name: LTST-C295KGKRK Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 206829-LTST-C295KGKRKT
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2V Green, 2V Red
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 45mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 571nm Green, 631nm Red
Wavelength - Peak: 574nm Green, 639nm Red
Height (Max): 0.55mm
Family Name: LTST-C295KGKRK
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C295KGKRKT
Standard LEDs - SMD LTST-C295KGKRKT
Standard LEDs - SMD SMD LED Bi-Color Green/Red Clear

Standard LEDs - SMD SMD LED Bi-Color Green/Red Clear

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C295KGKRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C295KGKRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C295KGKRKT
20mA 无色透明透镜 -30°C~+85°C Red,Green-yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -30°C~+85°C Red,Green-yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-C295KGKRKTTR-ND 206829-LTST-C295KGKRKT LTST-C295KGKRKT LTST-C295KGKRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C295KGKRKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Yellow; Green; Red,Green-yellow
Peak Wavelength 574 to 639 nm (5740 to 6390 Å) 571 nm (5710 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 35 to 45 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details