Lite-On USA International Inc. LED Indication - Discrete - LTST-C281KSKT LTST-C281KSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064411-LTST-C281KSK T Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 0.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 588nm Height (Max): 0.35mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064411-LTST-C281KSK T Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 0.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 588nm Height (Max): 0.35mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C281KSKT
1064411-LTST-C281KSKT
LED Indication - Discrete - LTST-C281KSKT 1064411-LTST-C281KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064411-LTST-C281KSK T Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 0.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 588nm Height (Max): 0.35mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064411-LTST-C281KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 0.50mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 588nm
Height (Max): 0.35mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KSKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KSKTCT-ND
LED Indication - Discrete 160-LTST-C281KSKTCT-ND
LED YELLOW CLEAR CHIP SMD

LED YELLOW CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KSKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KSKTTR-ND
LED Indication - Discrete 160-LTST-C281KSKTTR-ND
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KSKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KSKTDKR-ND
LED Indication - Discrete 160-LTST-C281KSKTDKR-ND
LED YELLOW CLEAR CHIP SMD

LED YELLOW CLEAR CHIP SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C281KSKT
Standard LEDs - SMD LTST-C281KSKT
Standard LEDs - SMD SMD LED Yellow 597nm 180mcd 130VA

Standard LEDs - SMD SMD LED Yellow 597nm 180mcd 130VA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064411-LTST-C281KSKT 160-LTST-C281KSKTCT-ND LTST-C281KSKT
Product Name LED Indication - Discrete - LTST-C281KSKT LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 592 nm (5920 Å) 588 nm (5880 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details