Lite-On USA International Inc. LEDs LTST-C281KRKT

Description
Red LED SMD 0402 631nm 54mcd 130deg
Request a Quote Datasheet
Description
Red LED SMD 0402 631nm 54mcd 130deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1278421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED SMD 0402 631nm 54mcd 130deg

Red LED SMD 0402 631nm 54mcd 130deg

Supplier's Site
LEDs - 1278421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED SMD 0402 631nm 54mcd 130deg

Red LED SMD 0402 631nm 54mcd 130deg

Supplier's Site
LEDs - 1689468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED SMD 0402 631nm 54mcd 130deg

Red LED SMD 0402 631nm 54mcd 130deg

Supplier's Site
LED Indication - Discrete - 160-LTST-C281KRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KRKTDKR-ND
LED Indication - Discrete 160-LTST-C281KRKTDKR-ND
LED RED CLEAR CHIP SMD

LED RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KRKTCT-ND
LED Indication - Discrete 160-LTST-C281KRKTCT-ND
LED RED CLEAR CHIP SMD

LED RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KRKTTR-ND
LED Indication - Discrete 160-LTST-C281KRKTTR-ND
Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1107172-LTST-C281KRKT
Optoelectronics - LED Indication - Discrete 1107172-LTST-C281KRKT
Win Source Part Number: 1107172-LTST-C281KRK T Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.35mm Package / Case: 0402 (1005 Metric) Supplier Device Package: Chip LED Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-C281

Win Source Part Number: 1107172-LTST-C281KRKT
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.35mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: Chip LED
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-C281

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C281KRKT
Standard LEDs - SMD LTST-C281KRKT
Standard LEDs - SMD SMD LED Red 631nm 54mcd 130VA

Standard LEDs - SMD SMD LED Red 631nm 54mcd 130VA

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C281KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C281KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C281KRKT
20mA 无色透明透镜 -30°C~+85°C 631nm Red 130° 62.5mW 2V 0402 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -30°C~+85°C 631nm Red 130° 62.5mW 2V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1278421 1278421P 160-LTST-C281KRKTDKR-ND 1107172-LTST-C281KRKT LTST-C281KRKT LTST-C281KRKT
Product Name LEDs LEDs LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1 x 0.5 x 0.35mm 0402 (1005 Metric)
LED Type Red; Clear Red Red; Red Red; Red
Peak Wavelength 631 nm (6310 Å) 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 180 milliCandela 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 1497-1126-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details