Lite-On USA International Inc. LEDs LTST-C281KFKT

Description
Orange LED SMD 0402 605nm 90mcd 130deg
Request a Quote Datasheet
Description
Orange LED SMD 0402 605nm 90mcd 130deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1278419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED SMD 0402 605nm 90mcd 130deg

Orange LED SMD 0402 605nm 90mcd 130deg

Supplier's Site
LEDs - 1278419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED SMD 0402 605nm 90mcd 130deg

Orange LED SMD 0402 605nm 90mcd 130deg

Supplier's Site
LEDs - 1689466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED SMD 0402 605nm 90mcd 130deg

Orange LED SMD 0402 605nm 90mcd 130deg

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331842-LTST-C281KFKT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331842-LTST-C281KFKT
Optoelectronics - LED Indication - Discrete 1331842-LTST-C281KFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1331842-LTST-C281KFK T Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 1.00mm L x 0.50mm W Standard Package: 5,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 0.35mm Supplier Device Package: Chip LED Case / Package: 0402 (1005 Metric) Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: LTST-C281 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331842-LTST-C281KFKT
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Orange
Size / Dimension: 1.00mm L x 0.50mm W
Standard Package: 5,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 0.35mm
Supplier Device Package: Chip LED
Case / Package: 0402 (1005 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: LTST-C281
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KFKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KFKTTR-ND
LED Indication - Discrete 160-LTST-C281KFKTTR-ND
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KFKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KFKTDKR-ND
LED Indication - Discrete 160-LTST-C281KFKTDKR-ND
LED ORANGE CLEAR CHIP SMD

LED ORANGE CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C281KFKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C281KFKTCT-ND
LED Indication - Discrete 160-LTST-C281KFKTCT-ND
LED ORANGE CLEAR CHIP SMD

LED ORANGE CLEAR CHIP SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C281KFKT
Standard LEDs - SMD LTST-C281KFKT
Standard LEDs - SMD SMD LED Orange 605nm 90mcd 130VA

Standard LEDs - SMD SMD LED Orange 605nm 90mcd 130VA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1278419 1278419P 1331842-LTST-C281KFKT 160-LTST-C281KFKTTR-ND LTST-C281KFKT
Product Name LEDs LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: 1 x 0.5 x 0.35mm 0402 (1005 Metric)
LED Type Orange; Clear Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 280 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details