Manufacturer: Lite-On Inc.
Win Source Part Number: 850676-LTST-C235KGKR
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-C235
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2026-6, 160-2026-2, 160-2026-1, LTST-C235KGKRKT-ND, LTSTC235KGKRKT
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1206 (3216 Metric)
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1206 (3216 Metric)
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1206 (3216 Metric)
Standard LEDs - SMD SMD LED Bi-Color Green/Red Clear
20mA 无色透明透镜 Counterpost -30°C~+85°C Red,Green-yellow 130° 75mW 2V SMD-4P,1.6x3.2mm Light Emitting Diodes (LED) ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 850676-LTST-C235KGKRKT | 160-2026-1-ND | LTST-C235KGKRKT | LTST-C235KGKRKT |
| Product Name | LED Indication - Discrete - LTST-C235KGKRKT | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 1206 (3216 Metric) | |||
| LED Type | Red; Green; Multi-Colored | Red; Yellow; Green; Red,Green-yellow | ||
| Peak Wavelength | 574 to 639 nm (5740 to 6390 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees |