Lite-On Electronics, Inc. LED Indication - Discrete - LTST-C230TGKT LTST-C230TGKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 095555-LTST-C230TGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 260.5mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 095555-LTST-C230TGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 260.5mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C230TGKT - 095555-LTST-C230TGKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C230TGKT
095555-LTST-C230TGKT
LED Indication - Discrete - LTST-C230TGKT 095555-LTST-C230TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 095555-LTST-C230TGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 260.5mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 095555-LTST-C230TGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 160-2214-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2214-1-ND
LED Indication - Discrete 160-2214-1-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2214-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2214-2-ND
LED Indication - Discrete 160-2214-2-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2214-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2214-6-ND
LED Indication - Discrete 160-2214-6-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230TGKT
Standard LEDs - SMD LTST-C230TGKT
Standard LEDs - SMD Green Clear 525nm

Standard LEDs - SMD Green Clear 525nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 095555-LTST-C230TGKT 160-2214-1-ND LTST-C230TGKT
Product Name LED Indication - Discrete - LTST-C230TGKT LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green Green
Peak Wavelength 525 nm (5250 Å) 530 nm (5300 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details