Manufacturer: Lite-On Inc.
Win Source Part Number: 020723-LTST-C230KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 587nm
Wavelength - Peak: 588nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
20mA 60mcd 无色透明透镜 Counterpost -55°C~+85°C 587nm Yellow 130° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Yellow Clear 587nm
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 020723-LTST-C230KSKT | 160-1458-1-ND | 6921102 | 6921102P | LTST-C230KSKT | LTST-C230KSKT |
| Product Name | LED Indication - Discrete - LTST-C230KSKT | LED Indication - Discrete | LEDs | LEDs | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Type | Yellow; Yellow | Yellow | Yellow; Clear | Yellow; Yellow | ||
| Peak Wavelength | 587 nm (5870 Å) | 588 nm (5880 Å) | 587 nm (5870 Å) | 587 nm (5870 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2 volts | 2 volts | 2.4 volts | 2 volts | ||
| Lens Type | Flat Lens | Flat Lens |