Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)
Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)
Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 072693-LTST-C230KGKT
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 1.10mm
Family Name: LTST-C230KGKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): APTR3216ZGC/E ;
Introduction Date: April 29, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
20mA 35mcd 无色透明透镜 Counterpost -55°C~+85°C 571nm Green-yellow 130° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Green Clear 571nm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1456-1-ND | 6921105 | 6921105P | 072693-LTST-C230KGKT | LTST-C230KGKT | LTST-C230KGKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C230KGKT | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | 3.2 x 1.6mm | ||||
| LED Type | Green | Green; Clear | Green; Green | Yellow; Green; Green-yellow | ||
| Peak Wavelength | 574 nm (5740 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 35 milliCandela | 35 milliCandela | 35 milliCandela |