Lite-On USA International Inc. LEDs LTST-C230KFKT

Description
Lite-On LTST-C230KFKT LED
Request a Quote Datasheet
Description
Lite-On LTST-C230KFKT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230KFKT LED

Lite-On LTST-C230KFKT LED

Supplier's Site
LEDs - 6921095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230KFKT LED

Lite-On LTST-C230KFKT LED

Supplier's Site
LEDs - 1689759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230KFKT LED

Lite-On LTST-C230KFKT LED

Supplier's Site
LED Indication - Discrete - 160-2025-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2025-6-ND
LED Indication - Discrete 160-2025-6-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2025-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2025-2-ND
LED Indication - Discrete 160-2025-2-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2025-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2025-1-ND
LED Indication - Discrete 160-2025-1-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C230KFKT
072692-LTST-C230KFKT
LED Indication - Discrete - LTST-C230KFKT 072692-LTST-C230KFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 072692-LTST-C230KFKT Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 072692-LTST-C230KFKT
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230KFKT
Standard LEDs - SMD LTST-C230KFKT
Standard LEDs - SMD Orange Clear 605nm

Standard LEDs - SMD Orange Clear 605nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921095 6921095P 160-2025-6-ND 072692-LTST-C230KFKT LTST-C230KFKT
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - LTST-C230KFKT Standard LEDs - SMD
LED Package: 3.2 x 1.6mm 1206 (3216 Metric)
LED Type Orange; Clear Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 611 nm (6110 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details