Lite-On USA International Inc. LED Indication - Discrete LTST-C230GKT

Description
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1188-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1188-1-ND
LED Indication - Discrete 160-1188-1-ND
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1188-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1188-2-ND
LED Indication - Discrete 160-1188-2-ND
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1188-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1188-6-ND
LED Indication - Discrete 160-1188-6-ND
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LEDs - 6921091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230GKT LED

Lite-On LTST-C230GKT LED

Supplier's Site
LEDs - 6921091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230GKT LED

Lite-On LTST-C230GKT LED

Supplier's Site
LEDs - 1689758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230GKT LED

Lite-On LTST-C230GKT LED

Supplier's Site
LED Indication - Discrete - LTST-C230GKT - 117810-LTST-C230GKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C230GKT
117810-LTST-C230GKT
LED Indication - Discrete - LTST-C230GKT 117810-LTST-C230GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 117810-LTST-C230GKT Packaging: Reel - TR Color: Green Mounting: Surface Mount, Bottom Entry Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.49mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED

Manufacturer: Lite-On Inc.
Win Source Part Number: 117810-LTST-C230GKT
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Flat Top, 1.49mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230GKT
Standard LEDs - SMD LTST-C230GKT
Standard LEDs - SMD Green Clear 569nm

Standard LEDs - SMD Green Clear 569nm

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1188-1-ND 6921091 6921091P 117810-LTST-C230GKT LTST-C230GKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C230GKT Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.2 x 1.6mm
LED Type Green Green; Clear Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 14 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
High brightness chip LED with reflector - SML-Z14DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details