Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 801750-LTST-C21KGKT
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 574nm
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Manufacturer Package: 1206 (3216 Metric)
Height (Maximum): 1.10mm
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Standard LEDs - SMD Rev Mnt Inner Lens Green 571nm 100mcd
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2023-2-ND | 6921067 | 6921067P | 801750-LTST-C21KGKT | LTST-C21KGKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C21KGKT | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | 3.2 x 1.6mm | |||
| LED Type | Green | Green; Clear | Green; Green | ||
| Peak Wavelength | 574 nm (5740 Å) | 576 nm (5765 Å) | 572 nm (5720 Å) | ||
| Viewing Angle | 70 degrees | 70 degrees | 70 degrees | ||
| Luminous Intensity | 104 milliCandela | 180 milliCandela |