Manufacturer: Lite-On Inc.
Win Source Part Number: 206827-LTST-C195TBKS
Packaging: Reel - TR
Color: Blue, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.9V Blue, 2V Yellow
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 28.1mcd Blue, 41.1mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 5mA Blue, 5mA Yellow
Wavelength - Dominant: 470nm Blue, 589nm Yellow
Wavelength - Peak: 468nm Blue, 591nm Yellow
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LED BLUE/YLW CLEAR CHIP SMD
LED BLUE/YLW CLEAR CHIP SMD
Blue, Yellow 470nm Blue, 589nm Yellow LED Indication - Discrete 2.9V Blue, 2V Yellow 0605 (1613 Metric)
Standard LEDs - SMD SMD LED Bi-Color Blue 45/Yellow 70mcd
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 206827-LTST-C195TBKSKT-5A | 160-LTST-C195TBKSKT-5ADKR-ND | LTST-C195TBKSKT-5A |
| Product Name | LED Indication - Discrete - LTST-C195TBKSKT-5A | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Yellow; Blue; Multi-Colored; Blue, Yellow | Yellow; Blue | |
| Peak Wavelength | 470 nm (4700 Å) | 468 to 591 nm (4680 to 5910 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | |
| Forward Voltage | 2.9 volts | 2 to 2.9 volts |