Broadcom Inc. LED Indication - Discrete ASMD-CWG7-NX7E2

Description
White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)
Request a Quote Datasheet
Description
White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMD-CWG7-NX7E2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMD-CWG7-NX7E2CT-ND
LED Indication - Discrete 516-ASMD-CWG7-NX7E2CT-ND
White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)

White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-ASMD-CWG7-NX7E2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMD-CWG7-NX7E2TR-ND
LED Indication - Discrete 516-ASMD-CWG7-NX7E2TR-ND
White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)

White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-ASMD-CWG7-NX7E2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMD-CWG7-NX7E2DKR-ND
LED Indication - Discrete 516-ASMD-CWG7-NX7E2DKR-ND
White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)

White, Neutral LED Indication - Discrete 2.8V 1206 (3014 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASMD-CWG7-NX7E2CT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers
LED White Lighting - 1416-L128-3080EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers