Lite-On USA International Inc. LED Indication - Discrete LTST-C195TBKFKT

Description
Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)
Request a Quote Datasheet
Description
Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2021-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2021-6-ND
LED Indication - Discrete 160-2021-6-ND
Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)

Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2021-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2021-1-ND
LED Indication - Discrete 160-2021-1-ND
Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)

Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2021-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2021-2-ND
LED Indication - Discrete 160-2021-2-ND
Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)

Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.3V Blue, 2V Orange 0605 (1613 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C195TBKFKT
1064409-LTST-C195TBKFKT
LED Indication - Discrete - LTST-C195TBKFKT 1064409-LTST-C195TBKFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064409-LTST-C195TBK FKT Packaging: Reel - TR Color: Blue, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 3.3V Blue, 2V Orange Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Blue, 113mcd Orange Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm Current - Test: 20mA Blue, 20mA Orange Wavelength - Dominant: 470nm Blue, 605nm Orange Wavelength - Peak: 468nm Blue, 611nm Orange Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064409-LTST-C195TBKFKT
Packaging: Reel - TR
Color: Blue, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 3.3V Blue, 2V Orange
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd Blue, 113mcd Orange
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 20mA Blue, 20mA Orange
Wavelength - Dominant: 470nm Blue, 605nm Orange
Wavelength - Peak: 468nm Blue, 611nm Orange
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C195TBKFKT
Standard LEDs - SMD LTST-C195TBKFKT
Standard LEDs - SMD Blue/Orange Clear

Standard LEDs - SMD Blue/Orange Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2021-6-ND 1064409-LTST-C195TBKFKT LTST-C195TBKFKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C195TBKFKT Standard LEDs - SMD
LED Package: 0605 (1613 Metric)
LED Type Orange; Blue Orange; Blue; Multi-Colored; Blue, Orange
Peak Wavelength 468 to 611 nm (4680 to 6110 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details