Blue 470nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 020716-LTST-C193TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.8V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.45mm
Family Name: LTST-C193TBKT-5A
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): SML-LX0603USBC-TR; 5988090102F; L-C192LBCT;
Introduction Date: April 23, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Standard LEDs - SMD Blue 470nm 28mcd 20mA
5mA 15mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 76mW 2.8V 0603 Light Emitting Diodes (LED) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6921051 | 6921051P | 160-1827-6-ND | 020716-LTST-C193TBKT-5A | LTST-C193TBKT-5A | LTST-C193TBKT-5A |
| Product Name | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - LTST-C193TBKT-5A | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 1.6 x 0.8mm | 0603 (1608 Metric) | ||||
| LED Type | Blue; Clear | Blue | Blue; Blue | Blue; Blue | ||
| Peak Wavelength | 475 nm (4750 Å) | 468 nm (4680 Å) | 470 nm (4700 Å) | 465 to 475 nm (4650 to 4750 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 15 milliCandela | 15 milliCandela | 15 milliCandela |