Lite-On Electronics, Inc. LED Indication - Discrete - LTST-C193KFKT LTST-C193KFKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 739594-LTST-C193KFKT Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: LED Reference Date Code: 1024+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 739594-LTST-C193KFKT Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: LED Reference Date Code: 1024+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C193KFKT
739594-LTST-C193KFKT
LED Indication - Discrete - LTST-C193KFKT 739594-LTST-C193KFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 739594-LTST-C193KFKT Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: LED Reference Date Code: 1024+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 739594-LTST-C193KFKT
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Reference case: LED
Reference Date Code: 1024+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 739594-LTST-C193KFKT
Product Name LED Indication - Discrete - LTST-C193KFKT
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details