Lite-On USA International Inc. LED Indication - Discrete LTST-C193KFKT-5A

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1829-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1829-1-ND
LED Indication - Discrete 160-1829-1-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1829-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1829-6-ND
LED Indication - Discrete 160-1829-6-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1829-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1829-2-ND
LED Indication - Discrete 160-1829-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C193KFKT-5A
020713-LTST-C193KFKT-5A
LED Indication - Discrete - LTST-C193KFKT-5A 020713-LTST-C193KFKT-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 020713-LTST-C193KFKT -5A Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28.1mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 0.35mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020713-LTST-C193KFKT-5A
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 28.1mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 0.35mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C193KFKT-5A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C193KFKT-5A
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C193KFKT-5A
5mA 28.1mcd 无色透明透镜 -30°C~+85°C 605nm Orange 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

5mA 28.1mcd 无色透明透镜 -30°C~+85°C 605nm Orange 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
LED ORANGE CLEAR CHIP SMD - 456-LTST-C193KFKT-5A - Utmel Electronic Limited
Hong Kong, China
LED ORANGE CLEAR CHIP SMD
456-LTST-C193KFKT-5A
LED ORANGE CLEAR CHIP SMD 456-LTST-C193KFKT-5A
LED ORANGE CLEAR CHIP SMD

LED ORANGE CLEAR CHIP SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C193KFKT-5A
Standard LEDs - SMD LTST-C193KFKT-5A
Standard LEDs - SMD Amber 605nm 18mcd 5mA

Standard LEDs - SMD Amber 605nm 18mcd 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1829-1-ND 020713-LTST-C193KFKT-5A LTST-C193KFKT-5A 456-LTST-C193KFKT-5A LTST-C193KFKT-5A
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C193KFKT-5A Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LED ORANGE CLEAR CHIP SMD Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Orange Orange; Orange Orange; Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å) 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 28.1 milliCandela 28.1 milliCandela 4.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details