Lite-On Electronics, Inc. LED Indication - Discrete LTST-C191KFKT

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1445-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1445-6-ND
LED Indication - Discrete 160-1445-6-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1445-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1445-2-ND
LED Indication - Discrete 160-1445-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1445-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1445-1-ND
LED Indication - Discrete 160-1445-1-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C191KFKT - 121325-LTST-C191KFKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C191KFKT
121325-LTST-C191KFKT
LED Indication - Discrete - LTST-C191KFKT 121325-LTST-C191KFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 121325-LTST-C191KFKT Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 0.55mm Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 121325-LTST-C191KFKT
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C191KFKT
Standard LEDs - SMD LTST-C191KFKT
Standard LEDs - SMD Orange Clear 605nm

Standard LEDs - SMD Orange Clear 605nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1445-6-ND 121325-LTST-C191KFKT LTST-C191KFKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C191KFKT Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details