Lite-On USA International Inc. LED Indication - Discrete LTST-C191GKT

Description
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1443-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1443-2-ND
LED Indication - Discrete 160-1443-2-ND
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1443-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1443-6-ND
LED Indication - Discrete 160-1443-6-ND
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1443-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1443-1-ND
LED Indication - Discrete 160-1443-1-ND
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C191GKT - 020710-LTST-C191GKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C191GKT
020710-LTST-C191GKT
LED Indication - Discrete - LTST-C191GKT 020710-LTST-C191GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020710-LTST-C191GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 0.55mm Family Name: LTST-C191GKT Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): 150060VS75000; EAST16086GA9-AM; Introduction Date: March 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 020710-LTST-C191GKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 0.55mm
Family Name: LTST-C191GKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): 150060VS75000; EAST16086GA9-AM;
Introduction Date: March 19, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 6921007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191GKT LED

Lite-On LTST-C191GKT LED

Supplier's Site
LEDs - 6921007P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191GKT LED

Lite-On LTST-C191GKT LED

Supplier's Site
LEDs - 1689741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191GKT LED

Lite-On LTST-C191GKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C191GKT
Standard LEDs - SMD LTST-C191GKT
Standard LEDs - SMD Green Clear 569nm

Standard LEDs - SMD Green Clear 569nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1443-2-ND 020710-LTST-C191GKT 6921007 6921007P LTST-C191GKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C191GKT LEDs LEDs Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Green Green; Green Green; Clear
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details