Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 1064407-LTST-C190YKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 1.06mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signalling, Automation & Process Control, Communications & Networking
20mA 6mcd 无色透明透镜 -55°C~+85°C 588nm Yellow 130° 60mW 2.1V 0603 Light Emitting Diodes (LED) ROHS
LED YELLOW CLEAR CHIP SMD
Standard LEDs - SMD Yellow Clear 588nm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1184-2-ND | 6920991 | 6920991P | 1064407-LTST-C190YKT | LTST-C190YKT | 456-LTST-C190YKT | LTST-C190YKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C190YKT | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | LED YELLOW CLEAR CHIP SMD | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | 1.6 x 0.8mm | 1.60mm Lx0.80mm W | ||||
| LED Type | Yellow | Yellow; Clear | Yellow; Yellow | Yellow; Yellow | Yellow; Yellow | ||
| Peak Wavelength | 585 nm (5850 Å) | 588 nm (5880 Å) | 588 nm (5880 Å) | 588 nm (5880 Å) | 585 nm (5850 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 6 milliCandela | 2.5 milliCandela | 6 milliCandela | 6 milliCandela |