Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 072689-LTST-C190TGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
20mA 260.5mcd 无色透明透镜 -20°C~+80°C 525nm Emerald 130° 76mW 3.2V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Green Clear 150mcd
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2019-1-ND | 6920997 | 6920997P | 072689-LTST-C190TGKT | LTST-C190TGKT | LTST-C190TGKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C190TGKT | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | 1.6 x 0.8mm | ||||
| LED Type | Green | Green; Clear | Green; Green | Emerald | ||
| Peak Wavelength | 530 nm (5300 Å) | 525 nm (5250 Å) | 525 nm (5250 Å) | 525 nm (5250 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 260 milliCandela | 450 milliCandela | 260 milliCandela |