Manufacturer: Lite-On Inc.
Win Source Part Number: 041268-LTST-C190KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 591nm
Wavelength - Peak: 588nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Industrial
Quantity per package: 4k pcs
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Standard LEDs - SMD Yellow Clear 587nm
20mA 104mcd 无色透明透镜 584.5nm~597nm -30°C~+85°C Yellow 130° 75mW 2.1V 0603 Light Emitting Diodes (LED) ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 041268-LTST-C190KSKT | 160-1437-1-ND | 6920985 | 6920985P | LTST-C190KSKT | LTST-C190KSKT |
| Product Name | LED Indication - Discrete - LTST-C190KSKT | LED Indication - Discrete | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Yellow; Yellow | Yellow | Yellow; Clear | Yellow; Yellow | ||
| Peak Wavelength | 591 nm (5910 Å) | 588 nm (5880 Å) | 587 nm (5870 Å) | 584 to 597 nm (5845 to 5970 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2.1 volts | 2.1 volts | 2.4 volts | 2.1 volts | ||
| Lens Type | Flat Lens | Flat Lens |