Lite-On USA International Inc. LED Indication - Discrete LTST-C190KFKT

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1434-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1434-1-ND
LED Indication - Discrete 160-1434-1-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1434-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1434-2-ND
LED Indication - Discrete 160-1434-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1434-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1434-6-ND
LED Indication - Discrete 160-1434-6-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6920979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C190KFKT LED

Lite-On LTST-C190KFKT LED

Supplier's Site
LEDs - 6920979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C190KFKT LED

Lite-On LTST-C190KFKT LED

Supplier's Site
LEDs - 1689734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C190KFKT LED

Lite-On LTST-C190KFKT LED

Supplier's Site
LED Indication - Discrete - LTST-C190KFKT - 103391-LTST-C190KFKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C190KFKT
103391-LTST-C190KFKT
LED Indication - Discrete - LTST-C190KFKT 103391-LTST-C190KFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 103391-LTST-C190KFKT Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 103391-LTST-C190KFKT
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C190KFKT
Standard LEDs - SMD LTST-C190KFKT
Standard LEDs - SMD Orange Clear 605nm

Standard LEDs - SMD Orange Clear 605nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C190KFKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C190KFKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C190KFKT
20mA 90mcd 无色透明透镜 -35°C~+85°C 605nm Orange 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

20mA 90mcd 无色透明透镜 -35°C~+85°C 605nm Orange 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1434-1-ND 6920979 6920979P 103391-LTST-C190KFKT LTST-C190KFKT LTST-C190KFKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C190KFKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Orange Orange; Clear Orange; Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 90 milliCandela 60 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWL02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details