Lite-On Electronics, Inc. LED RED CLEAR CHIP SMD LTST-C190KEKT

Description
LED RED CLEAR CHIP SMD
Description
LED RED CLEAR CHIP SMD

Suppliers

Company
Product
Description
Supplier Links
LED RED CLEAR CHIP SMD - 456-LTST-C190KEKT - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR CHIP SMD
456-LTST-C190KEKT
LED RED CLEAR CHIP SMD 456-LTST-C190KEKT
LED RED CLEAR CHIP SMD

LED RED CLEAR CHIP SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 456-LTST-C190KEKT
Product Name LED RED CLEAR CHIP SMD
LED Package: 1.60mm Lx0.80mm W
LED Type Red; Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 130 degrees
Luminous Intensity 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
PICOLED™ Series - SML-P13PT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details