Lite-On Electronics, Inc. LED Indication - Discrete LTST-C190KAKT

Description
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1433-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1433-1-ND
LED Indication - Discrete 160-1433-1-ND
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1433-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1433-2-ND
LED Indication - Discrete 160-1433-2-ND
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1433-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1433-6-ND
LED Indication - Discrete 160-1433-6-ND
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C190KAKT
Standard LEDs - SMD LTST-C190KAKT
Standard LEDs - SMD Orange 602nm 60mcd Clear

Standard LEDs - SMD Orange 602nm 60mcd Clear

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1433-1-ND LTST-C190KAKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1017-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details