Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 020707-LTST-C190GKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Alternative Parts (Cross-Reference): PG1111C-TR; 19-21SYGC/S530-E3/TR
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
20mA 6mcd 无色透明透镜 -55°C~+85°C 569nm Green-yellow 130° 100mW 2.1V 0603 Light Emitting Diodes (LED) ROHS
LED GREEN CLEAR CHIP SMD
Standard LEDs - SMD Green Clear 569nm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-C190GKTCT-ND | 6920975 | 6920975P | 020707-LTST-C190GKT | LTST-C190GKT | 456-LTST-C190GKT | LTST-C190GKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C190GKT | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | LED GREEN CLEAR CHIP SMD | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | 1.6 x 0.8mm | 1.60mm Lx0.80mm W | ||||
| LED Type | Green | Green; Clear | Green; Green | Yellow; Green; Green-yellow | Green; Green | ||
| Peak Wavelength | 565 nm (5650 Å) | 569 nm (5690 Å) | 569 nm (5690 Å) | 569 nm (5690 Å) | 565 nm (5650 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 6 milliCandela | 6 milliCandela | 6 milliCandela | 6 milliCandela |