Lite-On USA International Inc. LED Indication - Discrete LTST-C171KSKT

Description
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1428-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1428-1-ND
LED Indication - Discrete 160-1428-1-ND
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1428-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1428-2-ND
LED Indication - Discrete 160-1428-2-ND
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1428-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1428-6-ND
LED Indication - Discrete 160-1428-6-ND
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C171KSKT - 020704-LTST-C171KSKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C171KSKT
020704-LTST-C171KSKT
LED Indication - Discrete - LTST-C171KSKT 020704-LTST-C171KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020704-LTST-C171KSKT Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 587nm Wavelength - Peak: 588nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020704-LTST-C171KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 587nm
Wavelength - Peak: 588nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
LEDs - 6920950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171KSKT LED

Lite-On LTST-C171KSKT LED

Supplier's Site
LEDs - 6920950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171KSKT LED

Lite-On LTST-C171KSKT LED

Supplier's Site
LEDs - 1689727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171KSKT LED

Lite-On LTST-C171KSKT LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C171KSKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C171KSKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C171KSKT
20mA 50mcd 无色透明透镜 -55°C~+85°C 580nm~594nm Yellow 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

20mA 50mcd 无色透明透镜 -55°C~+85°C 580nm~594nm Yellow 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171KSKT
Standard LEDs - SMD LTST-C171KSKT
Standard LEDs - SMD Yellow Clear 587nm

Standard LEDs - SMD Yellow Clear 587nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1428-1-ND 020704-LTST-C171KSKT 6920950 6920950P LTST-C171KSKT LTST-C171KSKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C171KSKT LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 2 x 1.25mm
LED Type Yellow Yellow; Yellow Yellow; Clear Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 587 nm (5870 Å) 587 nm (5870 Å) 580 to 594 nm (5800 to 5940 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular LED lamp - SLR-325MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers