Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 1209437-LTST-C170TGK
Packaging: Reel - TR
Color: Green
Package: 0805
Mounting: SMD
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Size: 2.00mm L x 1.25mm W
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/da
Height (Maximum): 1.10mm
Alternative Parts (Cross-Reference): CS020G20C-C0; FSL-20125110G-ZC3; SML-LX0805UPGC-TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Standard LEDs - SMD Green Clear 525nm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1887-2-ND | 6920922 | 6920922P | 1209437-LTST-C170TGKT | 456-LTST-C170TGKT | LTST-C170TGKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C170TGKT | LED GREEN CLEAR SMD | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | 2 x 1.25mm | 2.00mm L x 1.25mm W | 2.00mm Lx1.25mm W | ||
| LED Type | Green | Green; Clear | Green; Green | Green; Green | ||
| Peak Wavelength | 530 nm (5300 Å) | 525 nm (5250 Å) | 525 nm (5250 Å) | 530 nm (5300 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 260 milliCandela | 450 milliCandela | 450 milliCandela |