Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTST-C170KDKT

Description
Win Source Part Number: 1242208-LTST-C170KDK T Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-LTST-C170KDKTTR Base Product Number: LTST-C170
Request a Quote
Description
Win Source Part Number: 1242208-LTST-C170KDK T Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-LTST-C170KDKTTR Base Product Number: LTST-C170
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242208-LTST-C170KDKT
Optoelectronics - LED Indication - Discrete 1242208-LTST-C170KDKT
Win Source Part Number: 1242208-LTST-C170KDK T Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-LTST-C170KDKTTR Base Product Number: LTST-C170

Win Source Part Number: 1242208-LTST-C170KDKT
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-LTST-C170KDKTTR
Base Product Number: LTST-C170

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242208-LTST-C170KDKT
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details