Lite-On Electronics, Inc. LED Indication - Discrete LTST-C170JRKT

Description
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1196-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1196-1-ND
LED Indication - Discrete 160-1196-1-ND
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1196-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1196-2-ND
LED Indication - Discrete 160-1196-2-ND
LED SUP RED CLR 0805 SMD

LED SUP RED CLR 0805 SMD

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C170JRKT
1064401-LTST-C170JRKT
LED Indication - Discrete - LTST-C170JRKT 1064401-LTST-C170JRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064401-LTST-C170JRK T Packaging: Cut Reel Mounting: SMD (SMT) Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064401-LTST-C170JRKT
Packaging: Cut Reel
Mounting: SMD (SMT)
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1196-1-ND 1064401-LTST-C170JRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C170JRKT
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details