Lite-On USA International Inc. LED Indication - Discrete LTST-C170CKT

Description
Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1176-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1176-2-ND
LED Indication - Discrete 160-1176-2-ND
Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C170CKT - 105209-LTST-C170CKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C170CKT
105209-LTST-C170CKT
LED Indication - Discrete - LTST-C170CKT 105209-LTST-C170CKT
Manufacturer: Lite-On Inc. Win Source Part Number: 105209-LTST-C170CKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 10mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lite-On Inc.
Win Source Part Number: 105209-LTST-C170CKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 10mA
Wavelength - Dominant: 638nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C170CKT
Standard LEDs - SMD LTST-C170CKT
Standard LEDs - SMD Red Clear 638nm

Standard LEDs - SMD Red Clear 638nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1176-2-ND 105209-LTST-C170CKT LTST-C170CKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C170CKT Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 638 nm (6380 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers