Lite-On Electronics, Inc. LED Indication - Discrete LTST-C155KSKRKT

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C155KSKRKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-C155KSKRKT-ND
LED Indication - Discrete LTST-C155KSKRKT-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number LTST-C155KSKRKT-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 591 to 639 nm (5910 to 6390 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Mini-mold Chip LED - SML-D14YW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details