Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 072682-LTST-C150TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Standard LEDs - SMD Blue Clear 470nm
20mA 104mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 76mW 3.3V 1206 Light Emitting Diodes (LED) ROHS
LED BLUE CLEAR 1206 SMD
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1643-1-ND | 072682-LTST-C150TBKT | 6920887 | 6920887P | LTST-C150TBKT | LTST-C150TBKT | 456-LTST-C150TBKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-C150TBKT | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | LED BLUE CLEAR 1206 SMD |
| LED Package: | 1206 (3216 Metric) | 3.2 x 1.6mm | 3.20mm Lx1.60mm W | ||||
| LED Type | Blue | Blue; Blue | Blue; Clear | Blue; Blue | Blue; Blue | ||
| Peak Wavelength | 468 nm (4680 Å) | 470 nm (4700 Å) | 475 nm (4750 Å) | 465 to 475 nm (4650 to 4750 Å) | 468 nm (4680 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 104 milliCandela | 180 milliCandela | 104 milliCandela | 180 milliCandela |