Lite-On USA International Inc. LED Indication - Discrete LTST-C150KGKT

Description
Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1404-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1404-6-ND
LED Indication - Discrete 160-1404-6-ND
Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1404-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1404-2-ND
LED Indication - Discrete 160-1404-2-ND
Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1404-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1404-1-ND
LED Indication - Discrete 160-1404-1-ND
Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 571nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LEDs - 6920871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C150KGKT LED

Lite-On LTST-C150KGKT LED

Supplier's Site
LEDs - 6920871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C150KGKT LED

Lite-On LTST-C150KGKT LED

Supplier's Site
LEDs - 1689705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C150KGKT LED

Lite-On LTST-C150KGKT LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150KGKT
020696-LTST-C150KGKT
LED Indication - Discrete - LTST-C150KGKT 020696-LTST-C150KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020696-LTST-C150KGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 44.5mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, LED Lighting, Industrial Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020696-LTST-C150KGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 44.5mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, LED Lighting, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150KGKT
Standard LEDs - SMD LTST-C150KGKT
Standard LEDs - SMD Green Clear 571nm

Standard LEDs - SMD Green Clear 571nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C150KGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C150KGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C150KGKT
20mA 44.5mcd 无色透明透镜 -55°C~+85°C 571nm Green-yellow 130° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS

20mA 44.5mcd 无色透明透镜 -55°C~+85°C 571nm Green-yellow 130° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1404-6-ND 6920871 6920871P 020696-LTST-C150KGKT LTST-C150KGKT LTST-C150KGKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C150KGKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1206 (3216 Metric) 3.2 x 1.6 x 1.1mm
LED Type Green Green; Clear Green; Green Yellow; Green; Green-yellow
Peak Wavelength 574 nm (5740 Å) 571 nm (5710 Å) 571 nm (5710 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 44.5 milliCandela 45 milliCandela 44.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details