Lite-On Electronics, Inc. LED Indication - Discrete LTST-C150KEKT

Description
Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C150KEKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-C150KEKT-ND
LED Indication - Discrete LTST-C150KEKT-ND
Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150KEKT
924578-LTST-C150KEKT
LED Indication - Discrete - LTST-C150KEKT 924578-LTST-C150KEKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924578-LTST-C150KEKT Features: Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924578-LTST-C150KEKT
Features: Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTST-C150KEKT-ND 924578-LTST-C150KEKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C150KEKT
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
PICOLED™-eco Series - SML-P11MT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 569 nm (5690 Å)
View Details
2 suppliers