Lite-On USA International Inc. LED Indication - Discrete LTST-C150EKT

Description
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1168-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1168-2-ND
LED Indication - Discrete 160-1168-2-ND
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1168-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1168-6-ND
LED Indication - Discrete 160-1168-6-ND
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1168-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1168-1-ND
LED Indication - Discrete 160-1168-1-ND
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C150EKT - 1064398-LTST-C150EKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150EKT
1064398-LTST-C150EKT
LED Indication - Discrete - LTST-C150EKT 1064398-LTST-C150EKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064398-LTST-C150EKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 621nm Wavelength - Peak: 630nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064398-LTST-C150EKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 10mA
Wavelength - Dominant: 621nm
Wavelength - Peak: 630nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 6920865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C150EKT LED

Lite-On LTST-C150EKT LED

Supplier's Site
LEDs - 6920865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C150EKT LED

Lite-On LTST-C150EKT LED

Supplier's Site
LEDs - 1689703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C150EKT LED

Lite-On LTST-C150EKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150EKT
Standard LEDs - SMD LTST-C150EKT
Standard LEDs - SMD Red Clear 621nm

Standard LEDs - SMD Red Clear 621nm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1168-2-ND 1064398-LTST-C150EKT 6920865 6920865P LTST-C150EKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C150EKT LEDs LEDs Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.2 x 1.6mm
LED Type Red Red; Red Red; Clear
Peak Wavelength 630 nm (6300 Å) 621 nm (6210 Å) 621 nm (6210 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 6 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8254 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details