Lite-On USA International Inc. LED Indication - Discrete - LTST-C150CKT LTST-C150CKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064397-LTST-C150CKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064397-LTST-C150CKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150CKT
1064397-LTST-C150CKT
LED Indication - Discrete - LTST-C150CKT 1064397-LTST-C150CKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064397-LTST-C150CKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064397-LTST-C150CKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 10mA
Wavelength - Dominant: 638nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - 160-1167-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1167-6-ND
LED Indication - Discrete 160-1167-6-ND
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1167-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1167-1-ND
LED Indication - Discrete 160-1167-1-ND
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1167-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1167-2-ND
LED Indication - Discrete 160-1167-2-ND
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150CKT
Standard LEDs - SMD LTST-C150CKT
Standard LEDs - SMD Red Clear 638nm

Standard LEDs - SMD Red Clear 638nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064397-LTST-C150CKT 160-1167-6-ND LTST-C150CKT
Product Name LED Indication - Discrete - LTST-C150CKT LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 638 nm (6380 Å) 660 nm (6600 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - XLM2MOK01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details