Manufacturer: Lite-On Inc.
Win Source Part Number: 924576-LTST-B680QEKT
Features: Red 624nm LED Indication - Discrete 2.2V 2-PLCC
Package: 2-PLCC
Package: Reel - TR
Mounting: Surface Mount
Family Name: LTST-B680
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
LED RED CLEAR SMD
Red 624nm LED Indication - Discrete 2.2V 2-PLCC
LED RED CLEAR SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 924576-LTST-B680QEKT | 160-LTST-B680QEKTDKR-ND |
| Product Name | LED Indication - Discrete - LTST-B680QEKT | LED Indication - Discrete |
| LED Package: | 2-PLCC | |
| LED Type | Red | |
| Peak Wavelength | 631 nm (6310 Å) | |
| Viewing Angle | 120 degrees |