Lite-On Electronics, Inc. LED Indication - Discrete - LTST-5630UGWT LTST-5630UGWT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880196-LTST-5630UGWT Features: Green 528nm LED Indication - Discrete 3.3V 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880196-LTST-5630UGWT Features: Green 528nm LED Indication - Discrete 3.3V 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-5630UGWT - 880196-LTST-5630UGWT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-5630UGWT
880196-LTST-5630UGWT
LED Indication - Discrete - LTST-5630UGWT 880196-LTST-5630UGWT
Manufacturer: Lite-On Inc. Win Source Part Number: 880196-LTST-5630UGWT Features: Green 528nm LED Indication - Discrete 3.3V 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880196-LTST-5630UGWT
Features: Green 528nm LED Indication - Discrete 3.3V 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 880196-LTST-5630UGWT
Product Name LED Indication - Discrete - LTST-5630UGWT
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-WAN-CBBDB151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers