Lite-On Electronics, Inc. LED Indication - Discrete LTST-020QRL

Description
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1871-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1871-2-ND
LED Indication - Discrete 160-1871-2-ND
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1871-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1871-1-ND
LED Indication - Discrete 160-1871-1-ND
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1871-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1871-6-ND
LED Indication - Discrete 160-1871-6-ND
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-020QRL
1064396-LTST-020QRL
LED Indication - Discrete - LTST-020QRL 1064396-LTST-020QRL
Manufacturer: Lite-On Inc. Win Source Part Number: 1064396-LTST-020QRL Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 300mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Wavelength - Dominant: 624nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064396-LTST-020QRL
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 300mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA
Wavelength - Dominant: 624nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-020QRL
Standard LEDs - SMD LTST-020QRL
Standard LEDs - SMD Red 624nm 300mcd PLCC 0.6mm Height

Standard LEDs - SMD Red 624nm 300mcd PLCC 0.6mm Height

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1871-2-ND 1064396-LTST-020QRL LTST-020QRL
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-020QRL Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details