Lite-On Electronics, Inc. LED Indication - Discrete - LTST-010TBKT LTST-010TBKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880193-LTST-010TBKT Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-010 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880193-LTST-010TBKT Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-010 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-010TBKT - 880193-LTST-010TBKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-010TBKT
880193-LTST-010TBKT
LED Indication - Discrete - LTST-010TBKT 880193-LTST-010TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880193-LTST-010TBKT Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-010 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880193-LTST-010TBKT
Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-010
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 880193-LTST-010TBKT
Product Name LED Indication - Discrete - LTST-010TBKT
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 60 degrees
View Details