Lite-On USA International Inc. LED Indication - Discrete LTST-010KRKT

Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2249-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2249-2-ND
LED Indication - Discrete 160-2249-2-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-010KRKT
880192-LTST-010KRKT
LED Indication - Discrete - LTST-010KRKT 880192-LTST-010KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880192-LTST-010KRKT Features: Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-010 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2249-1, 160-2249-2, LTST-010KRKT-ND, 160-2249-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 880192-LTST-010KRKT
Features: Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-010
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2249-1, 160-2249-2, LTST-010KRKT-ND, 160-2249-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2249-2-ND 880192-LTST-010KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-010KRKT
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Led, 1W, Blue, 18Lm; Product Range Broadcom - 36AJ8255 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details