Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTST-010KGKT

Description
Win Source Part Number: 1111960-LTST-010KGKT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.45mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 3.80mm L x 1.00mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-010
Request a Quote Datasheet
Description
Win Source Part Number: 1111960-LTST-010KGKT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.45mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 3.80mm L x 1.00mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1111960-LTST-010KGKT
Optoelectronics - LED Indication - Discrete 1111960-LTST-010KGKT
Win Source Part Number: 1111960-LTST-010KGKT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.45mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 3.80mm L x 1.00mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-010

Win Source Part Number: 1111960-LTST-010KGKT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 118mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 0.45mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 3.80mm L x 1.00mm W
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-010

Buy Now Datasheet
LED Indication - Discrete - LTST-010KGKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-010KGKT-ND
LED Indication - Discrete LTST-010KGKT-ND
Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1111960-LTST-010KGKT LTST-010KGKT-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 571 nm (5710 Å) 574 nm (5740 Å)
Viewing Angle 110 degrees 110 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-2163-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers