Lite-On Electronics, Inc. LED Indication - Discrete - LTSN-B32JEGBB LTSN-B32JEGBB

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 754482-LTSN-B32JEGBB Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 754482-LTSN-B32JEGBB Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTSN-B32JEGBB
754482-LTSN-B32JEGBB
LED Indication - Discrete - LTSN-B32JEGBB 754482-LTSN-B32JEGBB
Manufacturer: Lite-On Inc. Win Source Part Number: 754482-LTSN-B32JEGBB Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 754482-LTSN-B32JEGBB
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Reference case: SMD
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 754482-LTSN-B32JEGBB
Product Name LED Indication - Discrete - LTSN-B32JEGBB
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details