Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-91400 LTR-91400

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924570-LTR-91400 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924570-LTR-91400 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-91400 - 924570-LTR-91400 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-91400
924570-LTR-91400
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-91400 924570-LTR-91400
Manufacturer: Lite-On Inc. Win Source Part Number: 924570-LTR-91400 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500

Manufacturer: Lite-On Inc.
Win Source Part Number: 924570-LTR-91400
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor Ambient, Gesture - I²C 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 924570-LTR-91400
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-91400
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers