Hamamatsu Photonics Europe Light modulation photo IC S7136

Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ. (S7136).
Request a Quote
Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ. (S7136).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7136 is a light modulation photo IC for optical synchronous detection under background light, integrating a photodiode, amplifier, comparator, oscillator, LED driver, and signal processor on a single chip. It supports a minimum detection level of 0.2 µW/mm² typ. and an allowable background light level of 3000 lx typ. with a digital output and low hysteresis. Operates from 4.5 to 16 V supply, with output current up to 50 mA. Operating temperature range is -25 to +60 °C. Encased in a surface-mount package measuring 7.5 mm × 5.0 mm × 2.0 mm with a 0.4 × 0.4 mm photosensitive area. Cathode is open-collector driven. Soldering peaks at 230 °C for less than 5 seconds, with lead roots kept at least 1 mm from the body.

Datasheet Summary
Powered by GS/AI

The S7136 is a light modulation photo IC for optical synchronous detection under background light, integrating a photodiode, amplifier, comparator, oscillator, LED driver, and signal processor on a single chip. It supports a minimum detection level of 0.2 µW/mm² typ. and an allowable background light level of 3000 lx typ. with a digital output and low hysteresis. Operates from 4.5 to 16 V supply, with output current up to 50 mA. Operating temperature range is -25 to +60 °C. Encased in a surface-mount package measuring 7.5 mm × 5.0 mm × 2.0 mm with a 0.4 × 0.4 mm photosensitive area. Cathode is open-collector driven. Soldering peaks at 230 °C for less than 5 seconds, with lead roots kept at least 1 mm from the body.

Suppliers

Company
Product
Description
Supplier Links
Light modulation photo IC - S7136 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Light modulation photo IC
S7136
Light modulation photo IC S7136
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ. (S7136).

Fewer detection errors even under disturbance background light

This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ. (S7136).

Supplier's Site Datasheet
Photodiodes - 2616290P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616290P
Photodiodes 2616290P
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site
Photodiodes - 2616290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616290
Photodiodes 2616290
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site
Photodiodes - 2616289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616289
Photodiodes 2616289
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S7136 2616290P
Product Name Light modulation photo IC Photodiodes
Photodiode Spectral Response Visible
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S14124-20 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Peak Sensitivity Wavelength 600 nm (6000 Å)
Photodiode Material Silicon
View Details
Si APDs - S9251-15 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 440 to 1100 nm (4400 to 11000 Å)
Peak Sensitivity Wavelength 860 nm (8600 Å)
View Details
InGaAs photodiodes - G12182-020K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2100 nm (9000 to 21000 Å)
Peak Sensitivity Wavelength 1950 nm (19500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
InGaAs photodiodes - G17191-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 1900 nm (9000 to 19000 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
View Details